Tefal Easy Cook & Clean B55519, Round, Wok/Stir-Fry pan, Black, Titanium, Aluminium, Thermo-Spot
Tefal Easy Cook & Clean B55519. Shape: Round, Type: Wok/Stir-Fry pan, Product colour: Black. Diameter: 28 cm, Width: 294 mm, Depth: 459 mm. Package width: 294 mm, Package depth: 459 mm, Package height: 104 mm. Doesn't contain: Perfluorooctanoic Acid (PFOA). Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 107 cm