Tefal Cook Right B35219, Round, Wok/Stir-Fry pan, Black, PowerGlide, 175 °C, Thermo-Spot
Tefal Cook Right B35219. Shape: Round, Type: Wok/Stir-Fry pan, Product colour: Black. Diameter: 28 cm, Width: 461 mm, Depth: 280 mm. Package width: 461 mm, Package depth: 280 mm, Package height: 108 mm. Doesn't contain: Perfluorooctanoic Acid (PFOA)