Tefal logo

Tefal Basics B32406 frying pan All-purpose pan Round

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56255
Info modified on:
14 Mar 2024, 19:53:01
Short summary description Tefal Basics B32406 frying pan All-purpose pan Round:

Tefal Basics B32406, Round, All-purpose pan, Black, Aluminium, 28 cm, 279 mm

Long summary description Tefal Basics B32406 frying pan All-purpose pan Round:

Tefal Basics B32406. Shape: Round, Type: All-purpose pan, Product colour: Black. Diameter: 28 cm, Width: 279 mm, Depth: 444 mm. Package width: 279 mm, Package depth: 444 mm, Package height: 70 mm. Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 107 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.