Tefal logo

Tefal GV7466 Dry & Steam iron 2200 W Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38551
Info modified on:
28 Mar 2023, 10:12:58
Short summary description Tefal GV7466 Dry & Steam iron 2200 W Blue, White:

Tefal GV7466, Dry & Steam iron, 1.8 m, 350 g/min, Blue, White, 120 g/min, 1.7 L

Long summary description Tefal GV7466 Dry & Steam iron 2200 W Blue, White:

Tefal GV7466. Type: Dry & Steam iron, Cord length: 1.8 m, Steam boost performance: 350 g/min. Iron power: 2200 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.