Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 27941682 data-sheets &
29130 brands
– register (free)
Tablets
TechPad 716 Rockchip 8 GB 17.8 cm (7") 1 GB 802.11g Android 6.0 Black
TechPad 716 Rockchip 8 GB 17.8 cm (7") 1 GB 802.11g Android 6.0 Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
TechPad
Product name:
716
Product code:
716 NEGRO
Category:
Tablets
Icecat Product ID:
38197890
Data-sheet quality:
created/standardized by Icecat
Product views:
23111
Info modified on:
14 Mar 2024, 18:11:21
The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE