Technoline WS 9257 user manual
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Quartz clock
- - Date and weekday display
- - Indoor and outdoor temperature display
- - MIN/MAX recording
- - Indoor and outdoor humidity display
- - Air pressure display and 12 h air pressure history
- - Forecast of weather situations and weather tendency
- - Sunrise and sunset display, sun hours for chosen cities
- - Moonphase display
- - Alarm
- - LCD-contrast regulation
- - Low battery indicator
- - Wall mounting or table standing
Long product name Technoline WS 9257 digital weather station Grey LCD Battery
:
Weather Station, 12 h, LCD
The long product name of Technoline WS 9257 digital weather station Grey LCD Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Weather Station, 12 h, LCD
More>>>
Short summary description Technoline WS 9257 digital weather station Grey LCD Battery:
This short summary of the Technoline WS 9257 digital weather station Grey LCD Battery data-sheet is auto-generated and uses the product title and the first six key specs.
Technoline WS 9257, Grey, Indoor thermometer, Outdoor thermometer, Rainfall, Thermometer, Thermometer, °C, LCD
Long summary description Technoline WS 9257 digital weather station Grey LCD Battery:
This is an auto-generated long summary of Technoline WS 9257 digital weather station Grey LCD Battery based on the first three specs of the first five spec groups.
Technoline WS 9257. Product colour: Grey, Measuring functions: Indoor thermometer, Outdoor thermometer, Measuring functions trend display: Rainfall, Thermometer. Display type: LCD. Power source: Battery, Battery type: AAA Micro LR03, C Baby LR14. Width: 188 mm, Depth: 34 mm, Height: 188 mm. Connectivity technology: Wireless