Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Technoline WS 6870 digital weather station White LCD Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Technoline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS 6870
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS 6870
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4029665068701
Category
Devices used in home and office to measure temperature and other weather conditions.
Digital Weather Stations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTechnoline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1063
This statistic is based on the 95107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92905 free Open Icecat users.
Info modified on: 18 Jan 2020 18:39:40
The date of the most recent change of this product data-sheet in Icecat.
User manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Technoline WS 6870 digital weather station White LCD Battery :
  • - DCF-77 Radio controlled clock with manual setting option
  • - 12/24 h time display
  • - Time zone setting (± 12 h)
  • - Date and weekday display (7 languages)
  • - Indoor and outdoor temperature display in °C/°F
  • - Indoor and outdoor humidity display
  • - Tendency display and MIN/MAX recording
  • - Temperature alarm function
  • - Air pressure display and 12 h air pressure history
  • - Forecast of weather situations and weather tendency
  • - 2 alarms with snooze function
  • - Backlight
  • - Up to 3 sensors receivable
  • - Low battery indicator
  • - Table standing
Long product name Technoline WS 6870 digital weather station White LCD Battery :
The short editorial description of Technoline WS 6870 digital weather station White LCD Battery

DCF-77, 12/24 h, 230 x 40 x 84 mm, 433 MHz, 30 m
More>>>
Short summary description Technoline WS 6870 digital weather station White LCD Battery:
This short summary of the Technoline WS 6870 digital weather station White LCD Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Technoline WS 6870, White, Indoor hygrometer, Indoor thermometer, Outdoor barometer, Outdoor hygrometer, Outdoor thermometer, Hygrometer, Thermometer, 85 - 105 kPa, 20 - 95%, 20 - 95%

Long summary description Technoline WS 6870 digital weather station White LCD Battery:
This is an auto-generated long summary of Technoline WS 6870 digital weather station White LCD Battery based on the first three specs of the first five spec groups.

Technoline WS 6870. Product colour: White, Measuring functions: Indoor hygrometer, Indoor thermometer, Outdoor barometer, Outdoor hygrometer, Outdoor thermometer, Measuring functions trend display: Hygrometer, Thermometer. Display type: LCD. Power source: Battery, Battery type: 3x AA 1.5 V; 2x AAA 1.5 V. Width: 230 mm, Depth: 40 mm, Height: 84 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.