Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Portable Analog & digital 5 W Black, Stainless steel
- - DAB, DAB+, VHF
- - Built-in speaker(s)
- - Built-in display
- - Ethernet LAN Wi-Fi
- - AUX in DC-in jack
- - MP3 playback
More>>>
Short summary description TechniSat Digitradio 306 IR Portable Analog & digital Black, Stainless steel:
This short summary of the TechniSat Digitradio 306 IR Portable Analog & digital Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
TechniSat Digitradio 306 IR, Portable, Analog & digital, DAB, DAB+, VHF, 87.5 - 108 MHz, 174 - 240 MHz, 5 W
Long summary description TechniSat Digitradio 306 IR Portable Analog & digital Black, Stainless steel:
This is an auto-generated long summary of TechniSat Digitradio 306 IR Portable Analog & digital Black, Stainless steel based on the first three specs of the first five spec groups.
TechniSat Digitradio 306 IR. Radio type: Portable, Tuner type: Analog & digital, Supported radio bands: DAB, DAB+, VHF. RMS rated power: 5 W, Audio formats supported: AAC, MP3, WMA. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Headphone connectivity: 3.5 mm. Product colour: Black, Stainless steel, Material: Aluminium, Wood, Volume control: Rotary