Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TechniSat Digitradio 360 IR Portable Digital

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TechniSat
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digitradio 360 IR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0000/4989
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4019588899001
Category
An apparatus for receiving radio programmes.
Radios
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTechniSat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8748
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 02 Jun 2018 08:13:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description TechniSat Digitradio 360 IR Portable Digital:
This short summary of the TechniSat Digitradio 360 IR Portable Digital data-sheet is auto-generated and uses the product title and the first six key specs.

TechniSat Digitradio 360 IR, Portable, Digital, 87.5 - 108 MHz, 174 - 240 MHz, 10 W, AAC,MP3,WMA

Long summary description TechniSat Digitradio 360 IR Portable Digital:
This is an auto-generated long summary of TechniSat Digitradio 360 IR Portable Digital based on the first three specs of the first five spec groups.

TechniSat Digitradio 360 IR. Radio type: Portable, Tuner type: Digital, FM band range: 87.5 - 108 MHz. RMS rated power: 10 W, Audio formats supported: AAC,MP3,WMA. Ethernet LAN data rates: 10,100 Mbit/s, Wi-Fi standards: IEEE 802.11a,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n. Headphone connectivity: 3.5 mm. Material: Aluminium, Wood

Country Distributor
Deutschland 1 distributor(s)