Techly logo

Techly I-PAD2-SIL-FR tablet case 24.6 cm (9.7") Cover White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10198
Info modified on:
14 Mar 2024, 18:47:47
Short summary description Techly I-PAD2-SIL-FR tablet case 24.6 cm (9.7") Cover White:

Techly I-PAD2-SIL-FR, Cover, Apple, iPad 2, 24.6 cm (9.7"), 116 g

Long summary description Techly I-PAD2-SIL-FR tablet case 24.6 cm (9.7") Cover White:

Techly I-PAD2-SIL-FR. Case type: Cover, Brand compatibility: Apple, Compatibility: iPad 2, Maximum screen size: 24.6 cm (9.7"). Weight: 116 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.