Techly logo

Techly I-CASE FL-08-WH rack cabinet 8U Wall mounted rack White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28206
Info modified on:
31 Mar 2023, 11:24:58
Short summary description Techly I-CASE FL-08-WH rack cabinet 8U Wall mounted rack White:

Techly I-CASE FL-08-WH, Wall mounted rack, 8U, 30 kg, Key lock, 9.48 kg, White

Long summary description Techly I-CASE FL-08-WH rack cabinet 8U Wall mounted rack White:

Techly I-CASE FL-08-WH. Type: Wall mounted rack, Rack capacity: 8U, Maximum weight capacity: 30 kg, Key lock, International Protection (IP) code: IP20. Weight: 9.48 kg. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.