Techair logo

Techair 15.4 Notebook Sleeve Red 39.1 cm (15.4") Sleeve case

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11664
Info modified on:
19 Nov 2020, 13:37:06
Short summary description Techair 15.4 Notebook Sleeve Red 39.1 cm (15.4") Sleeve case:

Techair 15.4 Notebook Sleeve Red, Sleeve case, 39.1 cm (15.4"), 632 g

Long summary description Techair 15.4 Notebook Sleeve Red 39.1 cm (15.4") Sleeve case:

Techair 15.4 Notebook Sleeve Red. Case type: Sleeve case, Maximum screen size: 39.1 cm (15.4"). Weight: 632 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.