Techair logo

Techair Z0507 39.6 cm (15.6") Messenger case Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25397
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Techair Z0507 39.6 cm (15.6") Messenger case Brown:

Techair Z0507, Messenger case, 39.6 cm (15.6"), 1.19 kg

Long summary description Techair Z0507 39.6 cm (15.6") Messenger case Brown:

Techair Z0507. Case type: Messenger case, Maximum screen size: 39.6 cm (15.6"). Weight: 1.19 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.