Long product name TDK DAT-72 Data Cartridge Blank data tape DDS 4 mm
:
DAT-72 Data Cartridge
The long product name of TDK DAT-72 Data Cartridge Blank data tape DDS 4 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DAT-72 Data Cartridge
More>>>
Short summary description TDK DAT-72 Data Cartridge Blank data tape DDS 4 mm:
This short summary of the TDK DAT-72 Data Cartridge Blank data tape DDS 4 mm data-sheet is auto-generated and uses the product title and the first six key specs.
TDK DAT-72 Data Cartridge, Blank data tape, DDS, 72 GB, 3.5 MB/s, 7 MB/s, 4 mm
Long summary description TDK DAT-72 Data Cartridge Blank data tape DDS 4 mm:
This is an auto-generated long summary of TDK DAT-72 Data Cartridge Blank data tape DDS 4 mm based on the first three specs of the first five spec groups.
TDK DAT-72 Data Cartridge. Product type: Blank data tape, Media type: DDS, Compressed capacity: 72 GB. Transfer rate: 3.5 MB/s, Compressed transfer rate: 7 MB/s. Tape size: 4 mm, Tape length: 170 m. Read speed: 7 MB/s, Total storage capacity: 72 GB