TCL logo

TCL U75C7006 TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Titanium 340 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92553
Info modified on:
22 Jul 2024, 10:00:57
Short summary description TCL U75C7006 TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Titanium 340 cd/m²:

TCL U75C7006, 190.5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Titanium

Long summary description TCL U75C7006 TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Titanium 340 cd/m²:

TCL U75C7006. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1900, Display brightness: 340 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.