TCL logo

TCL U60P6026 TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Aluminium 360 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88372
Info modified on:
27 May 2024, 12:55:33
Short summary description TCL U60P6026 TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Aluminium 360 cd/m²:

TCL U60P6026, 152.4 cm (60"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Aluminium

Long summary description TCL U60P6026 TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Aluminium 360 cd/m²:

TCL U60P6026. Display diagonal: 152.4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1200, Display brightness: 360 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Aluminium

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.