TCL logo

TCL U50S6806S TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 310 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48050
Info modified on:
20 Nov 2024, 16:33:02
Short summary description TCL U50S6806S TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 310 cd/m²:

TCL U50S6806S, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description TCL U50S6806S TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 310 cd/m²:

TCL U50S6806S. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMI (Clear Motion Index) 400 Hz, Display brightness: 310 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.