TCL U49S7606DS, 124.5 cm (49"), 4K Ultra HD, 3840 x 2160 pixels, 16:9, 370 cd/m², Flat
TCL U49S7606DS. Display diagonal: 124.5 cm (49"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Silver, Panel mounting interface: 400 x 400 mm. On Screen Display (OSD) languages: Croatian, Czech, Danish, German, Dutch, English, Spanish, Estonian, Finnish, French, Greek,.... RMS rated power: 40 W, Audio decoders: Dolby Digital, DTS, Dolby Digital Plus, DTS TruSurround. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)