TCL logo

TCL U49P6006 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver 390 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79716
Info modified on:
27 May 2024, 13:04:36
Short summary description TCL U49P6006 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver 390 cd/m²:

TCL U49P6006, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description TCL U49P6006 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver 390 cd/m²:

TCL U49P6006. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1200, Display brightness: 390 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.