TCL logo

TCL U49C7006 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Titanium 400 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98624
Info modified on:
22 Jul 2024, 10:00:57
Short summary description TCL U49C7006 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Titanium 400 cd/m²:

TCL U49C7006, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Titanium

Long summary description TCL U49C7006 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Titanium 400 cd/m²:

TCL U49C7006. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1600, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.