TCL U43P6046, 109.2 cm (43"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, 270 cd/m²
TCL U43P6046. Display diagonal: 109.2 cm (43"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Metallic, Panel mounting interface: 100 x 100 mm. Operating system installed: Android TV, Backlight dimming technology: Local Dimming, On Screen Display (OSD) languages: ALB, Bulgarian, Croatian, Czech, Danish, German, Dutch, English, Spanish, Estonian, Finnish,.... HDMI version: 2.0a, Consumer Electronics Control (CEC): T-link. RMS rated power: 16 W, Audio decoders: Dolby Digital, Dolby Digital Plus