TCL U40S7606DS, 101.6 cm (40"), 4K Ultra HD, 3840 x 2160 pixels, 16:9, 400 cd/m², Flat
TCL U40S7606DS. Display diagonal: 101.6 cm (40"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Silver, Panel mounting interface: 200 x 100 mm. On Screen Display (OSD) languages: Croatian, Czech, Danish, German, Dutch, English, Spanish, Estonian, Finnish, French, Greek,.... RMS rated power: 32 W, Audio decoders: Dolby Digital, DTS, Dolby Digital Plus, DTS TruSurround. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)