TCL logo

TCL 7 TS7010 soundbar speaker Black 2.1 channels 320 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57605
Info modified on:
14 Mar 2024, 19:51:57
Short summary description TCL 7 TS7010 soundbar speaker Black 2.1 channels 320 W:

TCL 7 TS7010, 2.1 channels, 320 W, Dolby Digital, 80 W, 100 dB, 3.81 cm (1.5")

Long summary description TCL 7 TS7010 soundbar speaker Black 2.1 channels 320 W:

TCL 7 TS7010. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 80 W, Signal-to-Noise Ratio (SNR): 100 dB, Tweeter diameter (imperial): 3.81 cm (1.5"). Subwoofer connectivity: Wireless, Subwoofer RMS power: 80 W, Woofer diameter (subwoofer): 16.5 cm (6.5"). Product colour: Black, Recommended usage: TV, Display type: LED. Connectivity technology: Wired & Wireless

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.