TCL logo

TCL 20 20L+ 16.9 cm (6.67") Dual SIM Android 11 4G USB Type-C 6 GB 256 GB 5000 mAh Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45149
Info modified on:
31 Jan 2025, 12:46:06
Short summary description TCL 20 20L+ 16.9 cm (6.67") Dual SIM Android 11 4G USB Type-C 6 GB 256 GB 5000 mAh Blue:

TCL 20 20L+, 16.9 cm (6.67"), 6 GB, 256 GB, 64 MP, Android 11, Blue

Long summary description TCL 20 20L+ 16.9 cm (6.67") Dual SIM Android 11 4G USB Type-C 6 GB 256 GB 5000 mAh Blue:

TCL 20 20L+. Display diagonal: 16.9 cm (6.67"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 662. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 205 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.