TCL logo

TCL L40E3003F hospitality TV 101.6 cm (40") Full HD 260 cd/m² Black 32 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78853
Info modified on:
15 Oct 2024, 10:53:45
Short summary description TCL L40E3003F hospitality TV 101.6 cm (40") Full HD 260 cd/m² Black 32 W:

TCL L40E3003F, 101.6 cm (40"), Full HD, 1920 x 1080 pixels, LED, 16:9, 260 cd/m²

Long summary description TCL L40E3003F hospitality TV 101.6 cm (40") Full HD 260 cd/m² Black 32 W:

TCL L40E3003F. Display diagonal: 101.6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. RMS rated power: 32 W. Power consumption (standby): 0.23 W, Power consumption (max): 80 W. Width (with stand): 930 mm, Depth (with stand): 240 mm, Height (with stand): 607 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.