TCL logo

TCL L32E3003 hospitality TV 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86209
Info modified on:
24 Nov 2024, 13:01:59
Short summary description TCL L32E3003 hospitality TV 81.3 cm (32") HD Black:

TCL L32E3003, 81.3 cm (32"), HD, 1366 x 768 pixels, LED, 16:9, Direct-LED

Long summary description TCL L32E3003 hospitality TV 81.3 cm (32") HD Black:

TCL L32E3003. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. On Screen Display (OSD) languages: Bulgarian, Croatian, Czech, Danish, German, Dutch, Spanish, Estonian, Finnish, Greek, Hungarian,..., Teletext: 1000 pages. Audio system: Wide Stereo. Power consumption (typical): 31 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.