TCL logo

TCL H32B3803 hospitality TV 81.3 cm (32") HD 310 cd/m² Black 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125516
Info modified on:
15 Oct 2024, 10:12:32
Short summary description TCL H32B3803 hospitality TV 81.3 cm (32") HD 310 cd/m² Black 10 W:

TCL H32B3803, 81.3 cm (32"), HD, 1366 x 768 pixels, LED, 16:9, 310 cd/m²

Long summary description TCL H32B3803 hospitality TV 81.3 cm (32") HD 310 cd/m² Black 10 W:

TCL H32B3803. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 200 x 100 mm. On Screen Display (OSD) languages: Bulgarian, Croatian, Czech, Danish, German, Dutch, English, Spanish, Estonian, Finnish, French,..., Video formats supported: MPG, AVI, TS, MP4, Audio formats supported: MP3. Consumer Electronics Control (CEC): T-link. RMS rated power: 10 W, Audio decoders: Dolby Digital, Dolby Digital Plus

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.