TCL logo

TCL F40B3813 TV 101.6 cm (40") Full HD Black 320 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53601
Info modified on:
21 Nov 2024, 12:38:51
Short summary description TCL F40B3813 TV 101.6 cm (40") Full HD Black 320 cd/m²:

TCL F40B3813, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description TCL F40B3813 TV 101.6 cm (40") Full HD Black 320 cd/m²:

TCL F40B3813. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMI (Clear Motion Index) 100 Hz, Display brightness: 320 cd/m², Contrast ratio (typical): 300:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.