TCL logo

TCL NXTPAPER 11 Plus Mediatek 256 GB 29.2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 15 Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3444
Info modified on:
18 Jun 2025, 17:44:11
Short summary description TCL NXTPAPER 11 Plus Mediatek 256 GB 29.2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 15 Grey:

TCL NXTPAPER 11 Plus, 29.2 cm (11.5"), 2200 x 1440 pixels, 256 GB, 8 GB, Android 15, Grey

Long summary description TCL NXTPAPER 11 Plus Mediatek 256 GB 29.2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 15 Grey:

TCL NXTPAPER 11 Plus. Display diagonal: 29.2 cm (11.5"), Display resolution: 2200 x 1440 pixels. Internal storage capacity: 256 GB. Processor family: Mediatek. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 490 g. Operating system installed: Android 15. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.