TCL logo

TCL NXTPAPER 11 Mediatek 128 GB 27.8 cm (10.9") 4 GB Wi-Fi 5 (802.11ac) Android 13 Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54751
Info modified on:
22 Apr 2025, 16:01:46
Short summary description TCL NXTPAPER 11 Mediatek 128 GB 27.8 cm (10.9") 4 GB Wi-Fi 5 (802.11ac) Android 13 Grey:

TCL NXTPAPER 11, 27.8 cm (10.9"), 2000 x 1200 pixels, 128 GB, 4 GB, Android 13, Grey

Long summary description TCL NXTPAPER 11 Mediatek 128 GB 27.8 cm (10.9") 4 GB Wi-Fi 5 (802.11ac) Android 13 Grey:

TCL NXTPAPER 11. Display diagonal: 27.8 cm (10.9"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: Helio P60T. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 462 g. Operating system installed: Android 13. Product colour: Grey

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.