TCL logo

TCL Q7 Q750G 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10623
Info modified on:
29 Aug 2024, 10:38:04
Short summary description TCL Q7 Q750G 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

TCL Q7 Q750G, 2.16 m (85"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description TCL Q7 Q750G 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

TCL Q7 Q750G. Display diagonal: 2.16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: Motion Rate 480, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.