TCL logo

TCL 65DP628 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21602
Info modified on:
27 May 2024, 14:14:07
Short summary description TCL 65DP628 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²:

TCL 65DP628, 165.1 cm (65"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL 65DP628 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²:

TCL 65DP628. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1200, Display brightness: 270 cd/m², Response time: 30 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.