TCL logo

TCL 65C715K TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Titanium 360 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46757
Info modified on:
22 Jul 2024, 10:02:16
Short summary description TCL 65C715K TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Titanium 360 cd/m²:

TCL 65C715K, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Titanium

Long summary description TCL 65C715K TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Titanium 360 cd/m²:

TCL 65C715K. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 360 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.