TCL logo

TCL 55US5800 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33991
Info modified on:
19 Feb 2024, 06:48:17
Short summary description TCL 55US5800 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

TCL 55US5800, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description TCL 55US5800 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

TCL 55US5800. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.