TCL logo

TCL 55P617 TV 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67612
Info modified on:
24 Jun 2024, 11:50:46
Short summary description TCL 55P617 TV 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²:

TCL 55P617, 138.7 cm (54.6"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description TCL 55P617 TV 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²:

TCL 55P617. Display diagonal: 138.7 cm (54.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 270 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.