TCL logo

TCL P61 55'' 4K UHD LED Smart TV

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134657
Info modified on:
27 May 2024, 14:13:33
End of life date:
31 Dec 2021
Short summary description TCL P61 55'' 4K UHD LED Smart TV:

TCL P61 55'' 4K UHD LED Smart TV, 139.7 cm (55"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL P61 55'' 4K UHD LED Smart TV:

TCL P61 55'' 4K UHD LED Smart TV. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Perfomance Index) 1400, Display brightness: 280 cd/m², Response time: 30 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.