TCL logo

TCL 55C815K TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32177
Info modified on:
22 Jul 2024, 10:02:16
Short summary description TCL 55C815K TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium:

TCL 55C815K, 139.7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Titanium

Long summary description TCL 55C815K TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium:

TCL 55C815K. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.