TCL logo

TCL 55C715 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium 340 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169661
Info modified on:
22 Jul 2024, 10:01:57
Short summary description TCL 55C715 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium 340 cd/m²:

TCL 55C715, 139.7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Titanium

Long summary description TCL 55C715 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium 340 cd/m²:

TCL 55C715. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 340 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.