TCL logo

TCL 50P8M TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96467
Info modified on:
22 Jul 2024, 10:02:33
Short summary description TCL 50P8M TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

TCL 50P8M, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description TCL 50P8M TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

TCL 50P8M. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.