TCL logo

TCL 50P715 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver 280 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72642
Info modified on:
28 Nov 2024, 17:02:36
Short summary description TCL 50P715 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver 280 cd/m²:

TCL 50P715, 127 cm (50"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Silver

Long summary description TCL 50P715 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver 280 cd/m²:

TCL 50P715. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1500, Display brightness: 280 cd/m², Response time: 10 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.