TCL logo

TCL 50P615 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4384
Info modified on:
29 Mar 2025, 13:18:04
Short summary description TCL 50P615 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

TCL 50P615, 127 cm (50"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL 50P615 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

TCL 50P615. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1500, Display brightness: 300 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.