TCL logo

TCL 50DP600 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 310 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40088
Info modified on:
27 May 2024, 13:23:41
Short summary description TCL 50DP600 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 310 cd/m²:

TCL 50DP600, 127 cm (50"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL 50DP600 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 310 cd/m²:

TCL 50DP600. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1200, Display brightness: 310 cd/m², Response time: 30 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.