TCL logo

TCL 49" 4K UHD HDR TV with SMART TV 3.0 124.5 cm (49") 4K Ultra HD Wi-Fi Black 300 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14843
Info modified on:
27 May 2024, 13:27:12
Short summary description TCL 49" 4K UHD HDR TV with SMART TV 3.0 124.5 cm (49") 4K Ultra HD Wi-Fi Black 300 cd/m²:

TCL 49" 4K UHD HDR TV with SMART TV 3.0, 124.5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description TCL 49" 4K UHD HDR TV with SMART TV 3.0 124.5 cm (49") 4K Ultra HD Wi-Fi Black 300 cd/m²:

TCL 49" 4K UHD HDR TV with SMART TV 3.0. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Display brightness: 300 cd/m². Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.