TCL logo

TCL AC1200 - 3 PACK Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 2 Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2222
Info modified on:
10 Aug 2024, 07:47:46
Short summary description TCL AC1200 - 3 PACK Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 2 Internal:

TCL AC1200 - 3 PACK, White, Internal, Mesh router, Power, System, 400 m², Dual-band (2.4 GHz / 5 GHz)

Long summary description TCL AC1200 - 3 PACK Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 2 Internal:

TCL AC1200 - 3 PACK. Product colour: White, Antenna type: Internal, Product type: Mesh router. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Flash memory: 16 MB, Parental control features: Time controls. Compliance certificates: Federal Communications Commission (FCC), RoHS, WEEE. Width: 103 mm, Depth: 103 mm, Height: 100 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.