TCL logo

TCL 43BP615 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96153
Info modified on:
22 Jul 2024, 10:02:29
Short summary description TCL 43BP615 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²:

TCL 43BP615, 109.2 cm (43"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL 43BP615 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²:

TCL 43BP615. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1500, Display brightness: 270 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.