TCL logo

TCL 40DS500 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 80 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122488
Info modified on:
27 May 2024, 13:12:29
Short summary description TCL 40DS500 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 80 cd/m²:

TCL 40DS500, 101.6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description TCL 40DS500 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 80 cd/m²:

TCL 40DS500. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 400, Display brightness: 80 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.