TCL logo

TCL 40A325 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60007
Info modified on:
22 Jul 2024, 10:02:24
Short summary description TCL 40A325 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black:

TCL 40A325, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description TCL 40A325 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black:

TCL 40A325. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Response time: 8.5 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.