TCL logo

TCL 32ES561 TV 81.3 cm (32") HD Smart TV Wi-Fi Black 270 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19929
Info modified on:
22 Jul 2024, 10:02:28
Short summary description TCL 32ES561 TV 81.3 cm (32") HD Smart TV Wi-Fi Black 270 cd/m²:

TCL 32ES561, 81.3 cm (32"), 1366 x 768 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL 32ES561 TV 81.3 cm (32") HD Smart TV Wi-Fi Black 270 cd/m²:

TCL 32ES561. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 300, Display brightness: 270 cd/m², Response time: 30 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.