TCL logo

TCL 32DS520F TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black 280 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58700
Info modified on:
27 May 2024, 14:40:55
Short summary description TCL 32DS520F TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black 280 cd/m²:

TCL 32DS520F, 81.3 cm (32"), 1920 x 1080 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL 32DS520F TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black 280 cd/m²:

TCL 32DS520F. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 400, Display brightness: 280 cd/m², Response time: 30 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.