Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Laptop Cases
Targus Molded Notebook Sleeve 14"/15" 38.1 cm (15") Sleeve case Grey
Targus Molded Notebook Sleeve 14"/15" 38.1 cm (15") Sleeve case Grey
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Targus TSS016US
XML doc
Icecat LIVE: JS for Targus TSS016US
Icecat Live DOC
JSON product data for Targus TSS016US
JSON DOC
CSV product data for Targus TSS016US
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Targus
Product name:
Molded Notebook Sleeve 14"/15"
Product code:
TSS016US
Category:
Laptop Cases
Icecat Product ID:
1178645
Data-sheet quality:
created/standardized by Icecat
Product views:
31729
Info modified on:
21 Oct 2022, 10:14:32
Targus TSS016US (Icecat)
Embed the product datasheet into your content
XML product data for Targus TSS016US
XML doc
Icecat LIVE: JS for Targus TSS016US
Icecat Live DOC
JSON product data for Targus TSS016US
JSON DOC
CSV product data for Targus TSS016US
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE